Vishay Intertechnology, Inc. Wirewound Resistors RWR81S12R4FRB12

Description
EGS-1-80 12.4 1% RWR81S12R4FR B12
Request a Quote Datasheet
Description
EGS-1-80 12.4 1% RWR81S12R4FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S12R4FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S12R4FRB12
Wirewound Resistors 3110-RWR81S12R4FRB12
EGS-1-80 12.4 1% RWR81S12R4FR B12

EGS-1-80 12.4 1% RWR81S12R4FR B12

Supplier's Site Datasheet
RES 12.4 OHM 1W 1% WW AXIAL - RWR81S12R4FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1W 1% WW AXIAL
RWR81S12R4FRB12
RES 12.4 OHM 1W 1% WW AXIAL RWR81S12R4FRB12
RES 12.4ohm 1W 1% WW AXIAL

RES 12.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S12R4FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S12R4FRB12-ND
Through Hole Resistors RWR81S12R4FRB12-ND
12.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S12R4FRB12 RWR81S12R4FRB12 RWR81S12R4FRB12-ND
Product Name Wirewound Resistors RES 12.4 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details