Vishay Intertechnology, Inc. Through Hole Resistors RWR81S15R4FRB12

Description
15.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S15R4FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S15R4FRB12-ND
Through Hole Resistors RWR81S15R4FRB12-ND
15.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S15R4FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S15R4FRB12
Wirewound Resistors 3110-RWR81S15R4FRB12
EGS-1-80 15.4 1% RWR81S15R4FR B12

EGS-1-80 15.4 1% RWR81S15R4FR B12

Supplier's Site Datasheet
RES 15.4 OHM 1W 1% WW AXIAL - RWR81S15R4FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1W 1% WW AXIAL
RWR81S15R4FRB12
RES 15.4 OHM 1W 1% WW AXIAL RWR81S15R4FRB12
RES 15.4ohm 1W 1% WW AXIAL

RES 15.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S15R4FRB12-ND 3110-RWR81S15R4FRB12 RWR81S15R4FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 15.4 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details