Vishay Intertechnology, Inc. Wirewound Resistors RWR81S15R0FRB12

Description
EGS-1-80 15 1% RWR81S15R0FR B12
Request a Quote Datasheet
Description
EGS-1-80 15 1% RWR81S15R0FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S15R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S15R0FRB12
Wirewound Resistors 3110-RWR81S15R0FRB12
EGS-1-80 15 1% RWR81S15R0FR B12

EGS-1-80 15 1% RWR81S15R0FR B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RWR81S15R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR81S15R0FRB12-ND
Through Hole Resistors 541-RWR81S15R0FRB12-ND
15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15 OHM 1W 1% WW AXIAL - RWR81S15R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1W 1% WW AXIAL
RWR81S15R0FRB12
RES 15 OHM 1W 1% WW AXIAL RWR81S15R0FRB12
RES 15ohm 1W 1% WW AXIAL

RES 15ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S15R0FRB12 541-RWR81S15R0FRB12-ND RWR81S15R0FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 15 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details