Vishay Intertechnology, Inc. RES 143 OHM 1W 1% WW AXIAL RWR81S1430FSBSL

Description
RES 143ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 143ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1W 1% WW AXIAL - RWR81S1430FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1W 1% WW AXIAL
RWR81S1430FSBSL
RES 143 OHM 1W 1% WW AXIAL RWR81S1430FSBSL
RES 143ohm 1W 1% WW AXIAL

RES 143ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1430FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1430FSBSL-ND
Through Hole Resistors RWR81S1430FSBSL-ND
143 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1430FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1430FSBSL
Wirewound Resistors 3110-RWR81S1430FSBSL
EGS-1-80 143 1% RWR81S1430FS BSL

EGS-1-80 143 1% RWR81S1430FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1430FSBSL RWR81S1430FSBSL-ND 3110-RWR81S1430FSBSL
Product Name RES 143 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details