Vishay Intertechnology, Inc. RES 130 OHM 1W 0.5% WW AXIAL RWR81S1300DSBSL

Description
RES 130ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1W 0.5% WW AXIAL - RWR81S1300DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1W 0.5% WW AXIAL
RWR81S1300DSBSL
RES 130 OHM 1W 0.5% WW AXIAL RWR81S1300DSBSL
RES 130ohm 1W 0.5% WW AXIAL

RES 130ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1300DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1300DSBSL
Wirewound Resistors 3110-RWR81S1300DSBSL
EGS-1-80 130 .5% RWR81S1300DS BSL

EGS-1-80 130 .5% RWR81S1300DS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1300DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1300DSBSL-ND
Through Hole Resistors RWR81S1300DSBSL-ND
130 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1300DSBSL 3110-RWR81S1300DSBSL RWR81S1300DSBSL-ND
Product Name RES 130 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1625963-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details