Vishay Intertechnology, Inc. Res Wirewound 143 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR81S1430FRB12

Description
Res Wirewound 143 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 143 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 143 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR81S1430FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 143 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR81S1430FRB12
Res Wirewound 143 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR81S1430FRB12
Res Wirewound 143 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 143 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RWR81S1430FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1430FRB12-ND
Through Hole Resistors RWR81S1430FRB12-ND
143 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1430FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1430FRB12
Wirewound Resistors 3110-RWR81S1430FRB12
EGS-1-80 143 1% RWR81S1430FR B12

EGS-1-80 143 1% RWR81S1430FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1430FRB12 RWR81S1430FRB12-ND 3110-RWR81S1430FRB12
Product Name Res Wirewound 143 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details