Vishay Intertechnology, Inc. Through Hole Resistors RWR81S15R4FMB12

Description
15.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S15R4FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S15R4FMB12-ND
Through Hole Resistors RWR81S15R4FMB12-ND
15.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S15R4FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S15R4FMB12
Wirewound Resistors 3110-RWR81S15R4FMB12
EGS-1-80 15.4 1% RWR81S15R4FM B12

EGS-1-80 15.4 1% RWR81S15R4FM B12

Supplier's Site Datasheet
RES 15.4 OHM 1W 1% WW AXIAL - RWR81S15R4FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1W 1% WW AXIAL
RWR81S15R4FMB12
RES 15.4 OHM 1W 1% WW AXIAL RWR81S15R4FMB12
RES 15.4ohm 1W 1% WW AXIAL

RES 15.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S15R4FMB12-ND 3110-RWR81S15R4FMB12 RWR81S15R4FMB12
Product Name Through Hole Resistors Wirewound Resistors RES 15.4 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers