Vishay Intertechnology, Inc. RES 12.1 OHM 1W 1% WW AXIAL RWR81S12R1FMB12

Description
RES 12.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1W 1% WW AXIAL - RWR81S12R1FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1W 1% WW AXIAL
RWR81S12R1FMB12
RES 12.1 OHM 1W 1% WW AXIAL RWR81S12R1FMB12
RES 12.1ohm 1W 1% WW AXIAL

RES 12.1ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S12R1FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S12R1FMB12
Wirewound Resistors 3110-RWR81S12R1FMB12
EGS-1-80 12.1 1% RWR81S12R1FM B12

EGS-1-80 12.1 1% RWR81S12R1FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR81S12R1FMB12 3110-RWR81S12R1FMB12
Product Name RES 12.1 OHM 1W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details