Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1500FRBSL

Description
EGS-1-80 150 1% RWR81S1500FR BSL
Request a Quote Datasheet
Description
EGS-1-80 150 1% RWR81S1500FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1500FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1500FRBSL
Wirewound Resistors 3110-RWR81S1500FRBSL
EGS-1-80 150 1% RWR81S1500FR BSL

EGS-1-80 150 1% RWR81S1500FR BSL

Supplier's Site Datasheet
RES 150 OHM 1W 1% WW AXIAL - RWR81S1500FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 1% WW AXIAL
RWR81S1500FRBSL
RES 150 OHM 1W 1% WW AXIAL RWR81S1500FRBSL
RES 150ohm 1W 1% WW AXIAL

RES 150ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1500FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1500FRBSL-ND
Through Hole Resistors RWR81S1500FRBSL-ND
150 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1500FRBSL RWR81S1500FRBSL RWR81S1500FRBSL-ND
Product Name Wirewound Resistors RES 150 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers