Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1620BRBSL

Description
EGS-1-80 162 .1% RWR81S1620BR BSL
Request a Quote Datasheet
Description
EGS-1-80 162 .1% RWR81S1620BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1620BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1620BRBSL
Wirewound Resistors 3110-RWR81S1620BRBSL
EGS-1-80 162 .1% RWR81S1620BR BSL

EGS-1-80 162 .1% RWR81S1620BR BSL

Supplier's Site Datasheet
RES 162 OHM 1W 0.1% WW AXIAL - RWR81S1620BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1W 0.1% WW AXIAL
RWR81S1620BRBSL
RES 162 OHM 1W 0.1% WW AXIAL RWR81S1620BRBSL
RES 162ohm 1W 0.1% WW AXIAL

RES 162ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1620BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1620BRBSL-ND
Through Hole Resistors RWR81S1620BRBSL-ND
162 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1620BRBSL RWR81S1620BRBSL RWR81S1620BRBSL-ND
Product Name Wirewound Resistors RES 162 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers