Vishay Intertechnology, Inc. Wirewound Resistors RWR81S15R4FPB12

Description
EGS-1-80 15.4 1% RWR81S15R4FP B12
Request a Quote Datasheet
Description
EGS-1-80 15.4 1% RWR81S15R4FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S15R4FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S15R4FPB12
Wirewound Resistors 3110-RWR81S15R4FPB12
EGS-1-80 15.4 1% RWR81S15R4FP B12

EGS-1-80 15.4 1% RWR81S15R4FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S15R4FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S15R4FPB12-ND
Through Hole Resistors RWR81S15R4FPB12-ND
15.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15.4 OHM 1W 1% WW AXIAL - RWR81S15R4FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1W 1% WW AXIAL
RWR81S15R4FPB12
RES 15.4 OHM 1W 1% WW AXIAL RWR81S15R4FPB12
RES 15.4ohm 1W 1% WW AXIAL

RES 15.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S15R4FPB12 RWR81S15R4FPB12-ND RWR81S15R4FPB12
Product Name Wirewound Resistors Through Hole Resistors RES 15.4 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details