DigiKey Datasheets for Current Sensing Resistors

Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies, receptacles, and battery packs. 
Current Sensing Resistors: Learn more

Page: 1 30 40 50 60 70 80 86 87 88 89 90 91 92 93 94 95
Product Name Notes
1 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
1 Ohms ±0.25% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
1 Ohms ±1% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
1 Ohms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
1 Ohms ±2% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
1 Ohms ±5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
1.1364 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
1.3 Ohms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
1.4 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
1.4 Ohms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
1.5 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
1.5 Ohms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
1.6 Ohms ±0.25% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
1.7 Ohms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
10 mOhms ±0.1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
10 mOhms ±0.1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
10 mOhms ±0.2% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
10 mOhms ±0.2% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
10 mOhms ±0.2% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
10 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
10 mOhms ±1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
10 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
10 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
10 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
10 Ohms ±0.02% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
10 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
10 Ohms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
10 Ohms ±1% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
10 Ohms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
10 Ohms ±5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
100 mOhms ±0.1% 1W Chip Resistor 4-SMD, Flat Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
100 mOhms ±0.1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
100 mOhms ±0.1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
100 mOhms ±0.2% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
100 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
100 mOhms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
100 mOhms ±1% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
100 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
100 mOhms ±1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
100 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
100 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
100 mOhms ±5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
100 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
100 Ohms ±0.02% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
100 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
11 mOhms ±0.2% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
12 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
12 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
12.5 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
12.5 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
125 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
14.42 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
15 mOhms ±0.1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
15 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
150 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
16 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
16 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
16.32 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
16.48 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
160 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
17.5 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
19.5 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
2 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
2 Ohms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
2 Ohms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
2 Ohms ±1% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
2 Ohms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
2 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
2 Ohms ±2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
2.0015 Ohms ±0.05% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
2.2 Ohms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
2.5 Ohms ±0.05% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
2.5 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
2.5 Ohms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
2.5 Ohms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
2.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
2.92 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
20 mOhms ±0.1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
20 mOhms ±0.1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
20 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
20 mOhms ±1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
20 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
20.833 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
200 mOhms ±0.05% 2W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
200 mOhms ±0.1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
200 mOhms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
200 mOhms ±1% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
200 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
200 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
220 mOhms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
24.72 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
25 mOhms ±0.1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
25 mOhms ±0.2% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
25 mOhms ±0.5% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
25 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
25 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
250 mOhms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
250 mOhms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
250 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
250 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
28 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
3 mOhms ±0.1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
3 mOhms ±0.1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
3 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
3 Ohms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
3 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
3 Ohms ±5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
3.01 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
3.2 Ohms ±1% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
3.3 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
3.3 Ohms ±0.5% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
3.329 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
3.8 Ohms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
3.92 Ohms ±0.2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
3.999 Ohms ±0.05% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
30 mOhms ±0.2% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
30 mOhms ±0.2% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
300 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
300 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Non-Inductive Metal Foil
300 mOhms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
300 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
300 mOhms ±5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
312.3 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
32.96 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
33 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
35 mOhms ±0.1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
39.9 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
39.999 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
399.99 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
4 mOhms ±0.5% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
4 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
4 Ohms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
4 Ohms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
4 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
4 Ohms ±2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
4.02 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
4.64 Ohms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
40 mOhms ±0.1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
40 mOhms ±1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
400 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
400 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Non-Inductive Metal Foil
400 mOhms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
400 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
49.44 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
5 mOhms ±0.1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
5 mOhms ±0.1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
5 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
5 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
5 Ohms ±0.02% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
5 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
5 Ohms ±0.25% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
5 Ohms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
5 Ohms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
5 Ohms ±0.5% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
5.6 Ohms ±1% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
5.6 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
50 mOhms ±0.1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
50 mOhms ±0.1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
50 mOhms ±0.2% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
50 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
50 mOhms ±1% 1W Chip Resistor 4-SMD, Flat Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
50 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
50 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
50 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
500 mOhms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
500 mOhms ±0.25% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
500 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
500 mOhms ±1% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
500 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
500 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
500 Ohms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
6 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
6 Ohms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
6.25 Ohms ±0.02% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
6.25 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
600 mOhms ±0.25% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
635 mOhms ±0.25% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
7 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
750 mOhms ±1% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
8 mOhms ±0.1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
8.25 Ohms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
80 mOhms ±0.1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
80 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
900 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
CSM3637F 0R0200 0.25% S T
CSM3637F 0R0200 0.25% SW
CSM3637F 0R0200 1.0% B W
CSM3637F 0R0200 1.0% S W
CSM3637F 0R0250 0.1% B T
CSM3637F 0R0250 0.1% B W
CSM3637F 0R0250 0.25% S T
CSM3637F 0R0250 0.5% B T
CSM3637F 0R0250 0.5% B W
CSM3637F 0R0250 0.5% S T
CSM3637F 0R0250 0.5% S W
CSM3637F 0R0250 1.0% S W
CSM3637F 0R0252 0.1% B T
CSM3637F 0R0252 0.1% B W
CSM3637F 0R0300 0.1% B W
CSM3637F 0R0300 0.1% S T
CSM3637F 0R0300 0.25% S T
CSM3637F 0R0300 0.5% S T
CSM3637F 0R0300 1.0% S T
CSM3637F 0R0330 1.0% S W
CSM3637F 0R0350 1.0% S T
CSM3637F 0R0350 1.0% S W
CSM3637F 0R03967 0.1% B T
CSM3637F 0R0400 1% S W
CSM3637F 0R0400 1.0% B T
CSM3637F 0R0400 1.0% S T
CSM3637F 0R0470 1.0% B W
CSM3637F 0R0499 1.0% B T
CSM3637F 0R0500 0.1% B W
CSM3637F 0R0500 0.1% S W
CSM3637F 0R0500 0.5% B T
CSM3637F 0R0500 0.5% S T
CSM3637F 0R0500 0.5% S W
CSM3637F 0R0500 1.0% B T
CSM3637F 0R0500 1.0% B W
CSM3637F 0R0500 1.0% S T
CSM3637F 0R0560 1.0% S W
CSM3637F 0R0600 1.0% S W
CSM3637F 0R0660 0.1% S T
CSM3637F 0R0660 0.1% S W
CSM3637F 0R0750 0.1% B T
CSM3637F 0R0750 0.1% S T
CSM3637F 0R0750 0.1% S W
CSM3637F 0R0750 1.0% S T
CSM3637F 0R0750 1.0% S W
CSM3637F 0R0800 0.1% S T
CSM3637F 0R0833 0.1% S T
CSM3637F 0R0833 0.1% S W
CSM3637F 0R1000 0.1% B T
CSM3637F 0R1000 0.1% B W
CSM3637F 0R1000 0.1% S W
CSM3637F 0R1000 0.5% B T
CSM3637F 0R1000 0.5% S T
CSM3637F 0R1000 0.5% S W
CSM3637F 0R1000 1.0% B T
CSM3637F 0R1200 0.1% S T
CSM3637F 0R1250 0.1% S W
CSM3637F 0R1350 0.1% B T
CSM3637F 0R1430 0.1% S T
CSM3637F 0R1430 0.1% S W
CSM3637F 0R1500 0.1% B T
CSM3637F 0R1500 0.1% S T
CSM3637F 0R2000 0.1% B W
CSM3637F 0R2000 0.25% B W
CSM3637F 0R2000 0.25% S W
CSM3637F 0R2000 0.5% B W
CSM3637PY 0R0020 0.5% S T
CSM3637PY 0R0050 0.5% S T
CSM3637PY 0R0050 1% S T
CSM3637PY 0R0080 0.5% S W
CSM3637PY 0R0100 0.1% S T
CSM3637PY 0R0100 0.5% S T
CSM3637PY 0R0200 1.0% S T
CSM3637PY 0R0250 0
CSM3637PY 0R0300 0.1% S T
CSM3637PY 0R0300 1.0% S T
CSM3637PY 0R0400 1% S W
CSM3637PY 0R0400 1.0% S T
CSM3637PY 0R0500 1.0% S T
CSM3637PY 0R0750 0.1% S T
CSM3637PY 0R0750 1% S T
CSM3637PY 0R0950 0.1% S T
CSM3637PY 0R1000 1.0% S T
RES 0.1 OHM 0.1% 3W SMD
V/N 303337 0R0200 0.1% BT 157382
V/N 303337 0R0200 0.1% BW 157382
V/N 303337 0R0200 0.25% BT 15738
V/N 303337 0R0200 0.25% BW 15738
V/N 303337 0R0200 0.5% BT 157382
V/N 303337 0R0200 0.5% BW 157382
V/N 303337 0R0200 1.0% BT 157382
V/N 303337 0R0200 1.0% BW 157382
V/N 303337 0R0250 0.5% BT 157382
V/N 303337 0R0300 0.1% BT 157382
V/N 303337 0R0300 0.5% BT 157382
V/N 303337 0R0300 1.0% BT 157382
V/N 303337 0R0400 1.0% BT 157382
V/N 303337 0R0430 0.1% BT 157382
V/N 303337 0R0449 1.0% BT 157382
V/N 303337 0R0500 0.1% BT 157382
V/N 303337 0R0500 0.1% BW 157382
V/N 303337 0R0500 0.5% BT 157382
V/N 303337 0R0500 0.5% BW 157382
V/N 303337 0R0500 1.0% BT 157382
V/N 303337 0R0500 1.0% BW 157382
V/N 303337 0R0620 0.5% BW 157382
V/N 303337 0R0650 0.1% BT 157382
V/N 303337 0R1000 0.1% BT 157382
V/N 303337 0R1000 0.1% BW 157382
V/N 303337 0R1000 0.25% BT 15738
V/N 303337 0R1000 0.25% BW 15738
V/N 303337 0R1000 0.5% BT 157382
V/N 303337 0R1000 0.5% BW 157382
V/N 303337 0R1000 1.0% BT 157382
V/N 303337 0R1000 1.0% BW 157382
V/N 303337 0R1250 0.5% BT 157382
V/N 303337 0R1250 0.5% BW 157382
V/N 303337 0R1250 1.0% BT 157382
V/N 303337 0R1600 0.5% BT 157382
V/N 303337 0R2000 0.5% BT 157382
V/N 303337U 0R0200 0.1% BT 15738
V/N 303337U 0R0200 0.5% BT 15738
V/N 303337U 0R0200 0.5% BW 15738
V/N 303337U 0R0300 0.5% BT 15738
V/N 303337U 0R0400 1% BW 157382
V/N 303337U 0R0430 0.1% BT 15738
V/N 303337U 0R0500 0.1% BT 15738
V/N 303337U 0R0500 0.5% BT 15738
V/N 303337U 0R0500 0.5% BW 15738
V/N 303337U 0R0620 0.5% BW 15738
V/N 303337U 0R0650 0.1% BT 15738
V/N 303337U 0R1000 0.5% BT 15738
V/N 303337U 0R1000 0.5% BW 15738
V/N 303337U 0R1000 1.0% BW 15738
VCS1610 0R1500 TCR2 1.0% S W
VCS1610 0R4700 TCR2 0.5% S T
VCS1610 0R6800 TCR2 1.0% S W
VCS1610Z 2R5000 TCR0.2 1.0% S W
VCS1610Z 5R0000 TCR0.2 1.0% S W
VCS1625P 3R0000 TCR2 0.5% S T
VCS1625P 5R0000 TCR2 0.5% S W
VCS1625P 5R0000 TCR2 1.0% S W
VCS1625P 5R6000 TCR2 0.2% S T
VCS1625P 6R6000 TCR2 0.5% S T
VCS232 13R3333 0.02%
VCS232 18R8562 0.02%
VCS232 37R7124 0.02%
VCS232 3R33333 0.05%
VCS232 4R74000 0.1%
VCS232 6R000 0.1%
VCS232 6R66666 0.05%
VCS232 6R790 0.1%
VCS232 7R2000 0.1%
VCS232 8R000 0.1%
VCS232T 6R66666 0.05%
VCS331 0R5000 0.1%
VCS331T 0R2500 1.0%
VCS331T 0R5000 1.0%
VCS331T 1R2500 0.1%
VCS331T 1R2500 1.0%
VCS331T 2R5000 0.1%
VCS331T 2R5000 5.0%
VCS332 0R39000 1.0%
VCS332T 0R30000 0.1%
VCS332T 0R40000 0.1%
VCS332T 0R65000 0.1%
VCS332T 19R5000 0.1%
VCS332T 200R00 0.1%
VCS332T 20R000 0.1%
VCS332Z 10R000 0.01%
VCS332Z 10R000 0.05%
VCS332Z 10R0000 0.02%
VCS332Z 1R0050 0.5%
VCS332Z 5R00600 1.0%
VCS332ZT 100R000 1.0%
VCS332ZT 107R000 0.01%
VCS332ZT 1R0010 0.1%
VCS332ZT 20R0000 0.1%
VCS332ZT 35R0000 0.01%
VCS332ZT 500R00 0.01%
VCS332ZT 50R0000 0.01%
VCS332ZT 5R0000 0.02%
VCS332ZT 5R00000 0.05%
VFP4Z 10R0000 0.02%
VFP4ZT 0R5000 1.0%
VFP4ZT 0R50000 0.5%
VFP4ZT 10R0000 0.05%
VFP4ZT 15R0000 0.01%
VFP4ZT 1R0010 0.1%
VFP4ZT 30R0000 0.01%
VFP4ZT 40R5000 0.25%
VFP4ZT 410R00 0.01%
VFP4ZT 410R00 0.1%
VFP4ZT 41R0000 0.1%
VFP4ZT 5R00000 0.1%

<< Prev Next >>