Vishay Precision Group Resistors - Chip Resistor - Surface Mount Y11201R00000D9W

Description
Win Source Part Number: 1340041-Y11201R00000 D9W Category: Resistors - Chip Resistor - Surface Mount Series: VCS1610 Features: Current Sense, Moisture Resistant, Non-Inductive Package: Tray Size / Dimension: 0.160" L x 0.100" W (4.06mm x 2.54mm) Height - Seated (Max): 0.040" (1.02mm) Standard Package: 50 Tolerance: ±0.5% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Foil Number of Terminations: 4 Resistance: 1 Ohms Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1340041-Y11201R00000 D9W Category: Resistors - Chip Resistor - Surface Mount Series: VCS1610 Features: Current Sense, Moisture Resistant, Non-Inductive Package: Tray Size / Dimension: 0.160" L x 0.100" W (4.06mm x 2.54mm) Height - Seated (Max): 0.040" (1.02mm) Standard Package: 50 Tolerance: ±0.5% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Foil Number of Terminations: 4 Resistance: 1 Ohms Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1340041-Y11201R00000D9W - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1340041-Y11201R00000D9W
Resistors - Chip Resistor - Surface Mount 1340041-Y11201R00000D9W
Win Source Part Number: 1340041-Y11201R00000 D9W Category: Resistors - Chip Resistor - Surface Mount Series: VCS1610 Features: Current Sense, Moisture Resistant, Non-Inductive Package: Tray Size / Dimension: 0.160" L x 0.100" W (4.06mm x 2.54mm) Height - Seated (Max): 0.040" (1.02mm) Standard Package: 50 Tolerance: ±0.5% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Foil Number of Terminations: 4 Resistance: 1 Ohms Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1340041-Y11201R00000D9W
Category: Resistors - Chip Resistor - Surface Mount
Series: VCS1610
Features: Current Sense, Moisture Resistant, Non-Inductive
Package: Tray
Size / Dimension: 0.160" L x 0.100" W (4.06mm x 2.54mm)
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 50
Tolerance: ±0.5%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Foil
Number of Terminations: 4
Resistance: 1 Ohms
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1112-1.0A-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1112-1.0A-ND
Chip Resistor - Surface Mount Y1112-1.0A-ND
1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil

1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1340041-Y11201R00000D9W Y1112-1.0A-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil
Resistance Range 1 ohms 1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 2 ±ppm/°C 2 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers