Vishay Precision Group Chip Resistor - Surface Mount Y11200R10000D9W

Description
100 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1112-.1A-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1112-.1A-ND
Chip Resistor - Surface Mount Y1112-.1A-ND
100 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil

100 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
0.1 OHM 4W Resistor - 52-Y11200R10000D9W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 4W Resistor
52-Y11200R10000D9W
0.1 OHM 4W Resistor 52-Y11200R10000D9W
RES 0.1 OHM 0.5% 1/4W 1610 Product overview: Y11200R10000D9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y11200R10000D9W can be used for catalog matching and distributor lookup.

RES 0.1 OHM 0.5% 1/4W 1610 Product overview: Y11200R10000D9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y11200R10000D9W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1230718-Y11200R10000D9W
Resistors - Chip Resistor - Surface Mount 1230718-Y11200R10000D9W
Win Source Part Number: 1230718-Y11200R10000 D9W Category: Resistors>Chip Resistor - Surface Mount Series: VCS1610 Features: Current Sense, Moisture Resistant, Non-Inductive Package: Tray Height - Seated (Max): 0.040" (1.02mm) Standard Package: 50 Tolerance: ±0.5% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Foil Number of Terminations: 4 Resistance: 100 mOhms Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.160" L x 0.100" W (4.06mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group) Other Names: Y1112-.1A

Win Source Part Number: 1230718-Y11200R10000D9W
Category: Resistors>Chip Resistor - Surface Mount
Series: VCS1610
Features: Current Sense, Moisture Resistant, Non-Inductive
Package: Tray
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 50
Tolerance: ±0.5%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Foil
Number of Terminations: 4
Resistance: 100 mOhms
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.160" L x 0.100" W (4.06mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Other Names: Y1112-.1A

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - Y11200R10000D9W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
Y11200R10000D9W
Resistors - Chip Resistor - Surface Mount Y11200R10000D9W
RES 0.1 OHM 0.5% 1/4W 1610

RES 0.1 OHM 0.5% 1/4W 1610

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number Y1112-.1A-ND 52-Y11200R10000D9W 1230718-Y11200R10000D9W Y11200R10000D9W
Product Name Chip Resistor - Surface Mount 0.1 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Mounting / Packaging Nonstandard Nonstandard Nonstandard
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Current Sense Resistors - SMD RL73H 2A R22 1% 5K RL - RL73H2AR22FTD - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
View Details
3 suppliers
Surface Mount Resistors - 2573317 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details