Vishay Precision Group Through Hole Resistors Y14675R00000Q0L

Description
5 Ohms ±0.02% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
5 Ohms ±0.02% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y14675R00000Q0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y14675R00000Q0L-ND
Through Hole Resistors Y14675R00000Q0L-ND
5 Ohms ±0.02% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil

5 Ohms ±0.02% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vcs332Z 5R00000 0.02% Vishay Foil Resistors - 59P0986 - Newark, An Avnet Company
Chicago, IL, United States
Vcs332Z 5R00000 0.02% Vishay Foil Resistors
59P0986
Vcs332Z 5R00000 0.02% Vishay Foil Resistors 59P0986
VCS332Z 5R00000 0.02%

VCS332Z 5R00000 0.02%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y14675R00000Q0L-ND 59P0986
Product Name Through Hole Resistors Vcs332Z 5R00000 0.02% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial - 4 Leads
Resistance Range 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details