Vishay Precision Group Through Hole Resistors Y146810R0000B9L

Description
10 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y146810R0000B9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y146810R0000B9L-ND
Through Hole Resistors Y146810R0000B9L-ND
10 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil

10 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y146810R0000B9L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial - 4 Leads
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED60L4FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details