Vishay Precision Group Through Hole Resistors Y146712R5000T9L

Description
12.5 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
12.5 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y146712R5000T9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y146712R5000T9L-ND
Through Hole Resistors Y146712R5000T9L-ND
12.5 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil

12.5 Ohms ±0.01% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y146712R5000T9L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial - 4 Leads
Resistance Range 12.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details