Vishay Precision Group SMD 5 OHM 4W Resistor Y11195R00000D9W

Description
RES SMD 5 OHM 0.5% 1/4W 1610 Product overview: Y11195R00000D9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y11195R00000D9W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 5 OHM 0.5% 1/4W 1610 Product overview: Y11195R00000D9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y11195R00000D9W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5 OHM 4W Resistor - 52-Y11195R00000D9W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5 OHM 4W Resistor
52-Y11195R00000D9W
SMD 5 OHM 4W Resistor 52-Y11195R00000D9W
RES SMD 5 OHM 0.5% 1/4W 1610 Product overview: Y11195R00000D9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y11195R00000D9W can be used for catalog matching and distributor lookup.

RES SMD 5 OHM 0.5% 1/4W 1610 Product overview: Y11195R00000D9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y11195R00000D9W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y1119-5.0A-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1119-5.0A-ND
Chip Resistor - Surface Mount Y1119-5.0A-ND
5 Ohms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil

5 Ohms ±0.5% 0.25W, 1/4W Chip Resistor Nonstandard Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-Y11195R00000D9W Y1119-5.0A-ND
Product Name SMD 5 OHM 4W Resistor Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Nonstandard Nonstandard
Resistance Range 5 ohms 5 ohms
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-SR731HTTC2R20FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers