V/N 303337U 0R1000 0.5% BT 15738
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y14750R10000D5R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Nonstandard |
| Tolerance | 0.5000 +/- % |