Vishay Precision Group Chip Resistor - Surface Mount Y14720R02500E0W

Description
25 mOhms ±0.2% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
25 mOhms ±0.2% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y14720R02500E0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14720R02500E0W-ND
Chip Resistor - Surface Mount Y14720R02500E0W-ND
25 mOhms ±0.2% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

25 mOhms ±0.2% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y14720R02500E0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y14720R02500E0W
Chip Resistor - Surface Mount Y14720R02500E0W
RES 0.025 OHM 0.2% 2W 3637

RES 0.025 OHM 0.2% 2W 3637

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number Y14720R02500E0W-ND Y14720R02500E0W
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD513JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - RL73K2ER56JTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details