Isolated Module DC DC Converter 1 Output 5V 1A 9V - 36V Input
Manufacturer: Recom Power
Win Source Part Number: 137020-REC5-2405SRWZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ECONOLINE REC5
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 75°C
Features: SCP
Package: 24-DIP Module (8 Leads)
Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial), Medical
Voltage - Isolation: 4kV (4000V)
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 5W
Efficiency: 82%
Power (Watts) - Max: 5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
DC-DC CONVERTER, MEDICAL, 5V, 1A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 5V 5W
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1478-5-ND | 137020-REC5-2405SRWZ/H4/A | 63X5547 | REC5-2405SRWZ/H4/A |
| Product Name | DC DC Converters | Power Supplies - Board Mount | Dc-Dc Converter, Medical, 5V, 1A; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | -40 to 75 C (-40 to 167 F) | -40 to 75 C (-40 to 167 F) | |
| DC Output Current | 1 amps | 1 amps | 1 amps | |
| DC Input Voltage | 9.0 to 36.0 volts | 9.0 to 36.0 volts |