RECOM Power, Inc. DC DC Converters REC5-1215DRW/H4/A

Description
Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1873-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1873-5-ND
DC DC Converters 945-1873-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 5W, Dip; Power Supply Approvals Recom Power - 63X5171 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 5W, Dip; Power Supply Approvals Recom Power
63X5171
Dc-Dc Converter, Medical, 2 O/p, 5W, Dip; Power Supply Approvals Recom Power 63X5171
DC-DC CONVERTER, MEDICAL, 2 O/P, 5W, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:170mA; Isolation Voltage:4kV RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 5W, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:170mA; Isolation Voltage:4kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - REC5-1215DRW/H4/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC5-1215DRW/H4/A
Power Supplies - Board Mount - DC DC Converters REC5-1215DRW/H4/A
DC DC CONVERTER +/-15V 5W

DC DC CONVERTER +/-15V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1873-5-ND 63X5171 REC5-1215DRW/H4/A
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 5W, Dip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 0.1700 amps 0.1700 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

180W-702W Isolated DC-DC converters - PAF600F48 28 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 100 C (212 F)
Regulatory Compliance Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark
View Details
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details