OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX309-V150GI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX309-V150GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX309-V150GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX309-V150GI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 150Psi, 30Vdc; Operating Pressure Max Omega - 30AC8100 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 150Psi, 30Vdc; Operating Pressure Max Omega
30AC8100
Pressure Sensor, Analogue, 150Psi, 30Vdc; Operating Pressure Max Omega 30AC8100
PRESSURE SENSOR, ANALOGUE, 150PSI, 30VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

PRESSURE SENSOR, ANALOGUE, 150PSI, 30VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Vacuum Sensors Pressure Sensors
Product Number 5880-PX309-V150GI-ND 30AC8100
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 150Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Pressure Measurement Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP464XTMA2CT-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output SPI
View Details
Pressure sensors & Load sensors - Pressure sensors - 13 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details