Win Source Part Number: 1345848-MP3V5100GC6U
Category: Sensors, Transducers - Pressure Sensors, Transducers
Series: MP3V5100
Termination Style: Gull Wing
Features: Amplified Output, Temperature Compensated
Package: Tube
Applications: Board Mount
Standard Package: 40
Output Type: Analog Voltage
Output: 0.06 V ~ 2.82 V
Accuracy: ±2.5%
Pressure Type: Vacuum
Operating Pressure: -7.25PSI (-50kPa)
Port Size: Male - 0.13" (3.17mm) Tube
Port Style: Barbless
Maximum Pressure: -58.02PSI (-400kPa)
Voltage - Supply: 2.7V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 8-SMD, Gull Wing, Top Port
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: MP3V5
Product Status: Obsolete
"Pressure Sensor -7.25PSI (-50kPa) Vacuum Male - 0.13"" (3.17mm) Tube 0.06 V ~ 2.82 V 8-SMD, Gull Wing, Top Port"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Vacuum Sensors | Vacuum Sensors |
| Product Number | MP3V5100GC6U | MP3V5100GC6U-ND |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensors, Transducers |
| Device Category | Sensor | Sensor; Sensor or Transducer |