OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX309-015V5V

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX309-015V5V-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX309-015V5V-ND
Pressure Sensors, Transducers - Industrial 5880-PX309-015V5V-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 0Psi, 30Vdc; Operating Pressure Max Omega - 30AC8118 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 0Psi, 30Vdc; Operating Pressure Max Omega
30AC8118
Pressure Sensor, Analogue, 0Psi, 30Vdc; Operating Pressure Max Omega 30AC8118
PRESSURE SENSOR, ANALOGUE, 0PSI, 30VDC; Operating Pressure Max:0psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

PRESSURE SENSOR, ANALOGUE, 0PSI, 30VDC; Operating Pressure Max:0psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Vacuum Sensors Pressure Sensors
Product Number 5880-PX309-015V5V-ND 30AC8118
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 0Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Pressure Measurement Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP215F1701 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details