NXP Semiconductors Pressure Sensors, Transducers MP3V5100GP

Description
"Pressure Sensor -7.25PSI (-50kPa) Vacuum Male - 0.13"" (3.17mm) Tube 0.06 V ~ 2.82 V 8-SMD, Gull Wing, Side Port"
Request a Quote Datasheet
Description
"Pressure Sensor -7.25PSI (-50kPa) Vacuum Male - 0.13"" (3.17mm) Tube 0.06 V ~ 2.82 V 8-SMD, Gull Wing, Side Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MP3V5100GP-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
MP3V5100GP-ND
Pressure Sensors, Transducers MP3V5100GP-ND
"Pressure Sensor -7.25PSI (-50kPa) Vacuum Male - 0.13"" (3.17mm) Tube 0.06 V ~ 2.82 V 8-SMD, Gull Wing, Side Port"

"Pressure Sensor -7.25PSI (-50kPa) Vacuum Male - 0.13"" (3.17mm) Tube 0.06 V ~ 2.82 V 8-SMD, Gull Wing, Side Port"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MP3V5100GP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
MP3V5100GP
Sensors, Transducers - Pressure Sensors, Transducers MP3V5100GP
Win Source Part Number: 1345843-MP3V5100GP Category: Sensors, Transducers - Pressure Sensors, Transducers Series: MP3V5100 Termination Style: Gull Wing Features: Amplified Output, Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 125 Output Type: Analog Voltage Output: 0.06 V ~ 2.82 V Accuracy: ±2.5% Pressure Type: Vacuum Operating Pressure: -7.25PSI (-50kPa) Port Size: Male - 0.13" (3.17mm) Tube Port Style: Barbed Maximum Pressure: -58.02PSI (-400kPa) Voltage - Supply: 2.7V ~ 3.3V Mounting Type: Surface Mount Package / Case: 8-SMD, Gull Wing, Side Port Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MP3V5 Product Status: Obsolete

Win Source Part Number: 1345843-MP3V5100GP
Category: Sensors, Transducers - Pressure Sensors, Transducers
Series: MP3V5100
Termination Style: Gull Wing
Features: Amplified Output, Temperature Compensated
Package: Tray
Applications: Board Mount
Standard Package: 125
Output Type: Analog Voltage
Output: 0.06 V ~ 2.82 V
Accuracy: ±2.5%
Pressure Type: Vacuum
Operating Pressure: -7.25PSI (-50kPa)
Port Size: Male - 0.13" (3.17mm) Tube
Port Style: Barbed
Maximum Pressure: -58.02PSI (-400kPa)
Voltage - Supply: 2.7V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 8-SMD, Gull Wing, Side Port
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: MP3V5
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Vacuum Sensors Vacuum Sensors
Product Number MP3V5100GP-ND MP3V5100GP
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor; Switch
Sensor Technology Mechanical Deflection
Display Type Analog Meter (optional feature)
View Details
Pressure sensors & Load sensors - Pressure sensors - 47 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Signal Output Unamplified
Features Temperature Compensated
View Details
Pressure Sensors, Transducers - 2171-SPAU-V1R-W-G18FD-L-PNLK-PNVBA-M8U-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Signal Output Analog Voltage; Analog Current
Pressure Measurement Vacuum
View Details
Pneumatic Pressure Sensors - 1752232 - RS Components, Ltd.
Specs
Device Category Sensor
Vacuum Range 7503 torr (-265 in Hg vac)
Pressure Measurement Differential; Gauge; Vacuum; Relative Pressure, Differential, Vacuum
View Details