OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX309-015VI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX309-015VI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX309-015VI-ND
Pressure Sensors, Transducers - Industrial 5880-PX309-015VI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 0Psi, 30Vdc; Operating Pressure Max Omega - 30AC8117 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 0Psi, 30Vdc; Operating Pressure Max Omega
30AC8117
Pressure Sensor, Analogue, 0Psi, 30Vdc; Operating Pressure Max Omega 30AC8117
PRESSURE SENSOR, ANALOGUE, 0PSI, 30VDC; Operating Pressure Max:0psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

PRESSURE SENSOR, ANALOGUE, 0PSI, 30VDC; Operating Pressure Max:0psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Vacuum Sensors Pressure Sensors
Product Number 5880-PX309-015VI-ND 30AC8117
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 0Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Pressure Measurement Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Pressure Sensors, Transducers - 448-SP4900111XTMA2CT-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Other Digital
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details