OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX309-015CGI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX309-015CGI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX309-015CGI-ND
Pressure Sensors, Transducers - Industrial 5880-PX309-015CGI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 15Psi, 30Vdc; Operating Pressure Max Omega - 30AC8112 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 15Psi, 30Vdc; Operating Pressure Max Omega
30AC8112
Pressure Sensor, Analogue, 15Psi, 30Vdc; Operating Pressure Max Omega 30AC8112
PRESSURE SENSOR, ANALOGUE, 15PSI, 30VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

PRESSURE SENSOR, ANALOGUE, 15PSI, 30VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Vacuum Sensors Pressure Sensors
Product Number 5880-PX309-015CGI-ND 30AC8112
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 15Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Pressure Measurement Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Board Level Pressure Sensors - 10204666-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.1445 psi (0.1017 m H2O)
View Details
Pressure transducer P60A/50bar - 1-P60A/50BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details