U.S. Plastic Corporation The Maximus System Vinyl Strip Doors 9582

Description
The revolutionary time saving mounting system is the easiest on the market. Installation time is cut by over 50%, and strip replacement time is reduced by 75%. Strips simply push into place. No climbing to retrieve nuts, bolts, and washers. The aluminum hardware will never rust or corrode. Available in a smooth or ribbed finish. Dimensions are listed as follows: width of strip x door frame size (W x L) x thickness.
Description
The revolutionary time saving mounting system is the easiest on the market. Installation time is cut by over 50%, and strip replacement time is reduced by 75%. Strips simply push into place. No climbing to retrieve nuts, bolts, and washers. The aluminum hardware will never rust or corrode. Available in a smooth or ribbed finish. Dimensions are listed as follows: width of strip x door frame size (W x L) x thickness.

Suppliers

Company
Product
Description
Supplier Links
The Maximus System Vinyl Strip Doors - 9582 - U.S. Plastic Corporation
Lima, OH, USA
The Maximus System Vinyl Strip Doors
9582
The Maximus System Vinyl Strip Doors 9582
The revolutionary time saving mounting system is the easiest on the market. Installation time is cut by over 50%, and strip replacement time is reduced by 75%. Strips simply push into place. No climbing to retrieve nuts, bolts, and washers. The aluminum hardware will never rust or corrode. Available in a smooth or ribbed finish. Dimensions are listed as follows: width of strip x door frame size (W x L) x thickness.

The revolutionary time saving mounting system is the easiest on the market. Installation time is cut by over 50%, and strip replacement time is reduced by 75%. Strips simply push into place. No climbing to retrieve nuts, bolts, and washers. The aluminum hardware will never rust or corrode. Available in a smooth or ribbed finish. Dimensions are listed as follows: width of strip x door frame size (W x L) x thickness.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Doors
Product Number 9582
Product Name The Maximus System Vinyl Strip Doors
Type Strip
Unlock Full Specs
to access all available technical data

Similar Products

BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD230-BL - AZ-GD230-BL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
PFN - Fire rated uninsulated access door for walls only -  - Cendrex Inc.
Specs
Application Commercial; Industrial; Access
Type Access door
Material Steel
View Details
Maintenance Access Doors - MP-MAD2436 - M&M Manufacturing Co.
Specs
Application Access
Width 24 inch (610 mm)
Height 36 inch (914 mm)
View Details