U.S. Plastic Corporation The Maximus System Vinyl Strip Doors 9548

Description
The revolutionary time saving mounting system is the easiest on the market. Installation time is cut by over 50%, and strip replacement time is reduced by 75%. Strips simply push into place. No climbing to retrieve nuts, bolts, and washers. The aluminum hardware will never rust or corrode. Available in a smooth or ribbed finish. Dimensions are listed as follows: width of strip x door frame size (W x L) x thickness.
Description
The revolutionary time saving mounting system is the easiest on the market. Installation time is cut by over 50%, and strip replacement time is reduced by 75%. Strips simply push into place. No climbing to retrieve nuts, bolts, and washers. The aluminum hardware will never rust or corrode. Available in a smooth or ribbed finish. Dimensions are listed as follows: width of strip x door frame size (W x L) x thickness.

Suppliers

Company
Product
Description
Supplier Links
The Maximus System Vinyl Strip Doors - 9548 - U.S. Plastic Corporation
Lima, OH, USA
The Maximus System Vinyl Strip Doors
9548
The Maximus System Vinyl Strip Doors 9548
The revolutionary time saving mounting system is the easiest on the market. Installation time is cut by over 50%, and strip replacement time is reduced by 75%. Strips simply push into place. No climbing to retrieve nuts, bolts, and washers. The aluminum hardware will never rust or corrode. Available in a smooth or ribbed finish. Dimensions are listed as follows: width of strip x door frame size (W x L) x thickness.

The revolutionary time saving mounting system is the easiest on the market. Installation time is cut by over 50%, and strip replacement time is reduced by 75%. Strips simply push into place. No climbing to retrieve nuts, bolts, and washers. The aluminum hardware will never rust or corrode. Available in a smooth or ribbed finish. Dimensions are listed as follows: width of strip x door frame size (W x L) x thickness.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Doors
Product Number 9548
Product Name The Maximus System Vinyl Strip Doors
Type Strip
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PUPOSE LID WITH DAMPER - AD-KH020-HL - AD-KH020-HL - Sugatsune America, Inc.
Specs
Width 8.69 inch (221 mm)
Height 2 inch (50.8 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Manual Cleanroom Doors -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Application Industrial
Type Cleanroom
Width 36 to 76.5 inch (914 to 1943 mm)
View Details
SMACNA Hinged Access Door - ADH22 - Ruskin Company
Specs
Application Industrial; Access
Type Duct Access
Width 6 to 24 inch (152 to 610 mm)
View Details