U.S. Plastic Corporation Ribbed Custom Made Vinyl Strip Doors 9511

Description
PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Developed to help reduce scratching and maintain the clarity of the strips in industrial applications. The ribs absorb much of the abuse dished out by fork trucks and other heavy machinery. The ribs also make the material easier to walk through by reducing static buildup between the strips. Can withstand temperatures from -20 F to 150 F.
Description
PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Developed to help reduce scratching and maintain the clarity of the strips in industrial applications. The ribs absorb much of the abuse dished out by fork trucks and other heavy machinery. The ribs also make the material easier to walk through by reducing static buildup between the strips. Can withstand temperatures from -20 F to 150 F.

Suppliers

Company
Product
Description
Supplier Links
Ribbed Custom Made Vinyl Strip Doors - 9511 - U.S. Plastic Corporation
Lima, OH, USA
Ribbed Custom Made Vinyl Strip Doors
9511
Ribbed Custom Made Vinyl Strip Doors 9511
PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Developed to help reduce scratching and maintain the clarity of the strips in industrial applications. The ribs absorb much of the abuse dished out by fork trucks and other heavy machinery. The ribs also make the material easier to walk through by reducing static buildup between the strips. Can withstand temperatures from -20 F to 150 F.

PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Developed to help reduce scratching and maintain the clarity of the strips in industrial applications. The ribs absorb much of the abuse dished out by fork trucks and other heavy machinery. The ribs also make the material easier to walk through by reducing static buildup between the strips. Can withstand temperatures from -20 F to 150 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Doors
Product Number 9511
Product Name Ribbed Custom Made Vinyl Strip Doors
Type Strip
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (W/DAMPER) - AZ-GD230-HL - AZ-GD230-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
PVC SWING DOORS - HS350810SC - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Application Commercial
Type PVC SWING DOORS
Width 96 inch (2438 mm)
View Details
Vista Pivot Shower Door - 1535D-36 - Sterling Plumbing
Specs
Type Shower
View Details