U.S. Plastic Corporation Custom Made Low Temperature Vinyl Doors 9506

Description
Tansparent PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Ideal for cooler and freezer door applications, this material meets all USDA and FDA regulations for incidental contact with packaged meat, poultry and dairy products. The low temperature additive allows the strips to remain flexible at temperatures as low as -30F. For severely low temperature requirements, we also have a reinforced material, which remains flexible at -75F. Ribbed material is great for high traffic areas.
Description
Tansparent PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Ideal for cooler and freezer door applications, this material meets all USDA and FDA regulations for incidental contact with packaged meat, poultry and dairy products. The low temperature additive allows the strips to remain flexible at temperatures as low as -30F. For severely low temperature requirements, we also have a reinforced material, which remains flexible at -75F. Ribbed material is great for high traffic areas.

Suppliers

Company
Product
Description
Supplier Links
Custom Made Low Temperature Vinyl Doors - 9506 - U.S. Plastic Corporation
Lima, OH, USA
Custom Made Low Temperature Vinyl Doors
9506
Custom Made Low Temperature Vinyl Doors 9506
Tansparent PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Ideal for cooler and freezer door applications, this material meets all USDA and FDA regulations for incidental contact with packaged meat, poultry and dairy products. The low temperature additive allows the strips to remain flexible at temperatures as low as -30F. For severely low temperature requirements, we also have a reinforced material, which remains flexible at -75F. Ribbed material is great for high traffic areas.

Tansparent PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Ideal for cooler and freezer door applications, this material meets all USDA and FDA regulations for incidental contact with packaged meat, poultry and dairy products. The low temperature additive allows the strips to remain flexible at temperatures as low as -30F. For severely low temperature requirements, we also have a reinforced material, which remains flexible at -75F. Ribbed material is great for high traffic areas.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Doors
Product Number 9506
Product Name Custom Made Low Temperature Vinyl Doors
Type Strip
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PUPOSE LID WITH DAMPER - AD-KH028-HL - AD-KH028-HL - Sugatsune America, Inc.
Specs
Width 11.81 inch (300 mm)
Height 2.88 inch (73.02 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
PFI-GYP - Fire rated insulated access door with drywall flange -  - Cendrex Inc.
Specs
Application Commercial; Industrial; Access
Type Access door
Material Steel
View Details
Maintenance Access Doors - MP-MAD3042 - M&M Manufacturing Co.
Specs
Application Access
Width 30 inch (762 mm)
Height 42 inch (1067 mm)
View Details