U.S. Plastic Corporation Vinyl Strip Doors 9490

Description
These transparent vinyl doors permit easy passage while reducing heat or cold losses, help to seal off high dust areas and also effective as a noise barrier. The see-thru feature prevents collisions and accidents at doorways. They help control airborne particles and fumes. They are easily cleaned and resist deterioration from dirt, oil, grease and many chemicals. The vinyl will not shatter or crack and is suitable for use indoors and out, at temperatures from -20 F to 150 F. Dimensions are listed as follows: width of strip x door frame size (W x L) x thickness. Strips on each end are orange for edge visibility.
Description
These transparent vinyl doors permit easy passage while reducing heat or cold losses, help to seal off high dust areas and also effective as a noise barrier. The see-thru feature prevents collisions and accidents at doorways. They help control airborne particles and fumes. They are easily cleaned and resist deterioration from dirt, oil, grease and many chemicals. The vinyl will not shatter or crack and is suitable for use indoors and out, at temperatures from -20 F to 150 F. Dimensions are listed as follows: width of strip x door frame size (W x L) x thickness. Strips on each end are orange for edge visibility.

Suppliers

Company
Product
Description
Supplier Links
Vinyl Strip Doors - 9490 - U.S. Plastic Corporation
Lima, OH, USA
Vinyl Strip Doors
9490
Vinyl Strip Doors 9490
These transparent vinyl doors permit easy passage while reducing heat or cold losses, help to seal off high dust areas and also effective as a noise barrier. The see-thru feature prevents collisions and accidents at doorways. They help control airborne particles and fumes. They are easily cleaned and resist deterioration from dirt, oil, grease and many chemicals. The vinyl will not shatter or crack and is suitable for use indoors and out, at temperatures from -20 F to 150 F. Dimensions are listed as follows: width of strip x door frame size (W x L) x thickness. Strips on each end are orange for edge visibility.

These transparent vinyl doors permit easy passage while reducing heat or cold losses, help to seal off high dust areas and also effective as a noise barrier. The see-thru feature prevents collisions and accidents at doorways. They help control airborne particles and fumes. They are easily cleaned and resist deterioration from dirt, oil, grease and many chemicals. The vinyl will not shatter or crack and is suitable for use indoors and out, at temperatures from -20 F to 150 F. Dimensions are listed as follows: width of strip x door frame size (W x L) x thickness. Strips on each end are orange for edge visibility.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Doors
Product Number 9490
Product Name Vinyl Strip Doors
Type Strip
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (W/DAMPER - BACK MOUNT TYPE) - AZ-GD231-HL - AZ-GD231-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
PFN - Fire rated uninsulated access door for walls only -  - Cendrex Inc.
Specs
Application Commercial; Industrial; Access
Type Access door
Material Steel
View Details
Maintenance Access Doors - MP-MAD2424 - M&M Manufacturing Co.
Specs
Application Access
Width 24 inch (610 mm)
Height 24 inch (610 mm)
View Details