U.S. Plastic Corporation Ribbed Custom Made Vinyl Strip Doors 9509

Description
PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Developed to help reduce scratching and maintain the clarity of the strips in industrial applications. The ribs absorb much of the abuse dished out by fork trucks and other heavy machinery. The ribs also make the material easier to walk through by reducing static buildup between the strips. Can withstand temperatures from -20 F to 150 F.
Description
PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Developed to help reduce scratching and maintain the clarity of the strips in industrial applications. The ribs absorb much of the abuse dished out by fork trucks and other heavy machinery. The ribs also make the material easier to walk through by reducing static buildup between the strips. Can withstand temperatures from -20 F to 150 F.

Suppliers

Company
Product
Description
Supplier Links
Ribbed Custom Made Vinyl Strip Doors - 9509 - U.S. Plastic Corporation
Lima, OH, USA
Ribbed Custom Made Vinyl Strip Doors
9509
Ribbed Custom Made Vinyl Strip Doors 9509
PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Developed to help reduce scratching and maintain the clarity of the strips in industrial applications. The ribs absorb much of the abuse dished out by fork trucks and other heavy machinery. The ribs also make the material easier to walk through by reducing static buildup between the strips. Can withstand temperatures from -20 F to 150 F.

PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Developed to help reduce scratching and maintain the clarity of the strips in industrial applications. The ribs absorb much of the abuse dished out by fork trucks and other heavy machinery. The ribs also make the material easier to walk through by reducing static buildup between the strips. Can withstand temperatures from -20 F to 150 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Doors
Product Number 9509
Product Name Ribbed Custom Made Vinyl Strip Doors
Type Strip
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-HL - AZ-GD310-HL - Sugatsune America, Inc.
Specs
Width 15.12 inch (384 mm)
Height 11.62 inch (295 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Manual Cleanroom Doors -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Application Industrial
Type Cleanroom
Width 36 to 76.5 inch (914 to 1943 mm)
View Details
Commercial Air Door Series ACC - ACC-42 - Ruskin Company
Specs
Application Commercial; Industrial; Access; Exterior Doors; Interior Doors
Type AirDoors
Width 38 to 42 inch (965 to 1067 mm)
View Details