U.S. Plastic Corporation The Maximus System Vinyl Strip Doors 9546

Description
The revolutionary time saving mounting system is the easiest on the market. Installation time is cut by over 50%, and strip replacement time is reduced by 75%. Strips simply push into place. No climbing to retrieve nuts, bolts, and washers. The aluminum hardware will never rust or corrode. Available in a smooth or ribbed finish. Dimensions are listed as follows: width of strip x door frame size (W x L) x thickness.
Description
The revolutionary time saving mounting system is the easiest on the market. Installation time is cut by over 50%, and strip replacement time is reduced by 75%. Strips simply push into place. No climbing to retrieve nuts, bolts, and washers. The aluminum hardware will never rust or corrode. Available in a smooth or ribbed finish. Dimensions are listed as follows: width of strip x door frame size (W x L) x thickness.

Suppliers

Company
Product
Description
Supplier Links
The Maximus System Vinyl Strip Doors - 9546 - U.S. Plastic Corporation
Lima, OH, USA
The Maximus System Vinyl Strip Doors
9546
The Maximus System Vinyl Strip Doors 9546
The revolutionary time saving mounting system is the easiest on the market. Installation time is cut by over 50%, and strip replacement time is reduced by 75%. Strips simply push into place. No climbing to retrieve nuts, bolts, and washers. The aluminum hardware will never rust or corrode. Available in a smooth or ribbed finish. Dimensions are listed as follows: width of strip x door frame size (W x L) x thickness.

The revolutionary time saving mounting system is the easiest on the market. Installation time is cut by over 50%, and strip replacement time is reduced by 75%. Strips simply push into place. No climbing to retrieve nuts, bolts, and washers. The aluminum hardware will never rust or corrode. Available in a smooth or ribbed finish. Dimensions are listed as follows: width of strip x door frame size (W x L) x thickness.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Doors
Product Number 9546
Product Name The Maximus System Vinyl Strip Doors
Type Strip
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-HL - AZ-GD310-HL - Sugatsune America, Inc.
Specs
Width 15.12 inch (384 mm)
Height 11.62 inch (295 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
PVC SWING DOORS - HS160607LC - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Application Commercial
Type PVC SWING DOORS
Width 72 inch (1829 mm)
View Details
Finesse Shower Door - 6506-33 - Sterling Plumbing
Specs
Type Shower
View Details