U.S. Plastic Corporation Standard Custom Made Vinyl Strip Doors 9524

Description
Transparent PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Each roll comes individually boxed and rolled on cores. Full width and thickness on each roll, all material is UV stabilized and fire retardant. .080" thick or greater have passed the UL94V-O flame-rating test. Can withstand temperatures from -20 F to 150 F.
Description
Transparent PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Each roll comes individually boxed and rolled on cores. Full width and thickness on each roll, all material is UV stabilized and fire retardant. .080" thick or greater have passed the UL94V-O flame-rating test. Can withstand temperatures from -20 F to 150 F.

Suppliers

Company
Product
Description
Supplier Links
Standard Custom Made Vinyl Strip Doors - 9524 - U.S. Plastic Corporation
Lima, OH, USA
Standard Custom Made Vinyl Strip Doors
9524
Standard Custom Made Vinyl Strip Doors 9524
Transparent PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Each roll comes individually boxed and rolled on cores. Full width and thickness on each roll, all material is UV stabilized and fire retardant. .080" thick or greater have passed the UL94V-O flame-rating test. Can withstand temperatures from -20 F to 150 F.

Transparent PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Each roll comes individually boxed and rolled on cores. Full width and thickness on each roll, all material is UV stabilized and fire retardant. .080" thick or greater have passed the UL94V-O flame-rating test. Can withstand temperatures from -20 F to 150 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Doors
Product Number 9524
Product Name Standard Custom Made Vinyl Strip Doors
Type Strip
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID W/ DOUBLE DOOR - AZ-DD310-HL - AZ-DD310-HL - Sugatsune America, Inc.
Specs
Width 14.62 inch (371 mm)
Height 11.06 inch (281 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
DRD - Draft stop access door for attic application -  - Cendrex Inc.
Specs
Application Commercial; Industrial; Access
Type Access door
Material StainlessSteel (optional feature); Steel
View Details
Maintenance Access Doors - MP-MAD3042 - M&M Manufacturing Co.
Specs
Application Access
Width 30 inch (762 mm)
Height 42 inch (1067 mm)
View Details