U.S. Plastic Corporation Standard Custom Made Vinyl Strip Doors 9497

Description
Transparent PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Each roll comes individually boxed and rolled on cores. Full width and thickness on each roll, all material is UV stabilized and fire retardant. .080" thick or greater have passed the UL94V-O flame-rating test. Can withstand temperatures from -20 F to 150 F.
Description
Transparent PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Each roll comes individually boxed and rolled on cores. Full width and thickness on each roll, all material is UV stabilized and fire retardant. .080" thick or greater have passed the UL94V-O flame-rating test. Can withstand temperatures from -20 F to 150 F.

Suppliers

Company
Product
Description
Supplier Links
Standard Custom Made Vinyl Strip Doors - 9497 - U.S. Plastic Corporation
Lima, OH, USA
Standard Custom Made Vinyl Strip Doors
9497
Standard Custom Made Vinyl Strip Doors 9497
Transparent PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Each roll comes individually boxed and rolled on cores. Full width and thickness on each roll, all material is UV stabilized and fire retardant. .080" thick or greater have passed the UL94V-O flame-rating test. Can withstand temperatures from -20 F to 150 F.

Transparent PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors inside a warehouse for lighter traffic. Most common industrial material is 12", ideal for doorways up to 15' high. 16" material recommended for any doorway over 15 high. Each roll comes individually boxed and rolled on cores. Full width and thickness on each roll, all material is UV stabilized and fire retardant. .080" thick or greater have passed the UL94V-O flame-rating test. Can withstand temperatures from -20 F to 150 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Doors
Product Number 9497
Product Name Standard Custom Made Vinyl Strip Doors
Type Strip
Unlock Full Specs
to access all available technical data

Similar Products

304 STAINLESS STEEL MULTI-PURPOSE LID (SQUARE BEZEL) - AZ-ND230-HL - AZ-ND230-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Cleanroom Bi-Parting Sliding Door -  - Terra Universal, Inc.
Specs
Application Industrial
Type Cleanroom; Sliding
Width 72 inch (1829 mm)
View Details
Commercial Electric Heat Air Door ACCEH - ACCEH-84 - Ruskin Company
Specs
Application Commercial; Industrial; Access; Exterior Doors; Interior Doors
Type AirDoors
Width 80 to 84 inch (2032 to 2134 mm)
View Details