13.5 INCH L X 8.94 INCH W X 6.13 INCH D OVERALL SIZE
9.5 INCH L X 5.06 INCH W X 3.5 INCH D INNER SIZE
1.5 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
VERTICAL/HORIZONTAL WITH FEET MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
BOLT ON, HINGE COVER TYPE
SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
SHOT BLAST BODY FINISH
SHOT BLAST COVER FINISH
APPLETON[R] BRAND
AJBEW MODEL
Appleton Electric
Done
Datasheet
Description
13.5 INCH L X 8.94 INCH W X 6.13 INCH D OVERALL SIZE
9.5 INCH L X 5.06 INCH W X 3.5 INCH D INNER SIZE
1.5 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
VERTICAL/HORIZONTAL WITH FEET MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
BOLT ON, HINGE COVER TYPE
SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
SHOT BLAST BODY FINISH
SHOT BLAST COVER FINISH
APPLETON[R] BRAND
AJBEW MODEL
13.5 INCH L X 8.94 INCH W X 6.13 INCH D OVERALL SIZE
9.5 INCH L X 5.06 INCH W X 3.5 INCH D INNER SIZE
1.5 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
VERTICAL/HORIZONTAL WITH FEET MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
BOLT ON, HINGE COVER TYPE
SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
SHOT BLAST BODY FINISH
SHOT BLAST COVER FINISH
APPLETON[R] BRAND
AJBEW MODEL
13.5 INCH L X 8.94 INCH W X 6.13 INCH D OVERALL SIZE
9.5 INCH L X 5.06 INCH W X 3.5 INCH D INNER SIZE
1.5 INCH HUB SIZE
UL 886, CSA C22.2 APPROVAL
VERTICAL/HORIZONTAL WITH FEET MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE