Appleton Electric Explosionproof Pushbutton Control Station EDS1290

Description
DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF PUSHBUTTON OPERATOR TYPE 4 CIRCUIT(S) 4 ELEMENT(S) TWO GANG BOX TYPE CONTENDER[R] BRAND EDS MODEL
Datasheet
Description
DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF PUSHBUTTON OPERATOR TYPE 4 CIRCUIT(S) 4 ELEMENT(S) TWO GANG BOX TYPE CONTENDER[R] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EDS1290 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EDS1290
Explosionproof Pushbutton Control Station EDS1290
DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF PUSHBUTTON OPERATOR TYPE 4 CIRCUIT(S) 4 ELEMENT(S) TWO GANG BOX TYPE CONTENDER[R] BRAND EDS MODEL
  • DEAD END TYPE
  • 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • PUSHBUTTON OPERATOR TYPE
  • 4 CIRCUIT(S)
  • 4 ELEMENT(S)
  • TWO GANG BOX TYPE
  • CONTENDER[R] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS1290
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455P2201BK - Hammond Manufacturing Company Inc.
Specs
Length 8.66 inch (220 mm)
Width 4.92 inch (125 mm)
Depth 1.22 inch (30.99 mm)
View Details
3 suppliers
Aluminum Enclosures - aluPLUS - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 4.92 to 10.23 inch (125 to 260 mm)
Width 3.3 to 6.29 inch (83.82 to 160 mm)
Depth 2.32 to 3.54 inch (58.93 to 89.92 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
TG Series Enclosures - 100-906-01 - Altech Corp.
Specs
Length 6.38 inch (162 mm)
Width 3.23 inch (82.04 mm)
Depth 3.35 inch (85.09 mm)
View Details
3 suppliers