Appleton Electric Explosionproof Pushbutton Control Station ED2KB12

Description
2NO-2NC CONTACT CONFIGURATION CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/12, IP66 ENCLOSURE ON-OFF LEGEND 4 CIRCUIT(S) 1 ELEMENT(S) APPLETON. BRAND COVER MATERIAL EPOXY POWDER COATED DIE CAST ALUMINUM SELECTOR NUMBER OF POSITION 2
Datasheet
Description
2NO-2NC CONTACT CONFIGURATION CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/12, IP66 ENCLOSURE ON-OFF LEGEND 4 CIRCUIT(S) 1 ELEMENT(S) APPLETON. BRAND COVER MATERIAL EPOXY POWDER COATED DIE CAST ALUMINUM SELECTOR NUMBER OF POSITION 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - ED2KB12 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
ED2KB12
Explosionproof Pushbutton Control Station ED2KB12
2NO-2NC CONTACT CONFIGURATION CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/12, IP66 ENCLOSURE ON-OFF LEGEND 4 CIRCUIT(S) 1 ELEMENT(S) APPLETON. BRAND COVER MATERIAL EPOXY POWDER COATED DIE CAST ALUMINUM SELECTOR NUMBER OF POSITION 2
  • 2NO-2NC CONTACT CONFIGURATION
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/12, IP66 ENCLOSURE
  • ON-OFF LEGEND
  • 4 CIRCUIT(S)
  • 1 ELEMENT(S)
  • APPLETON. BRAND
  • COVER MATERIAL EPOXY POWDER COATED DIE CAST ALUMINUM
  • SELECTOR
  • NUMBER OF POSITION 2
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number ED2KB12
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 3R; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, DESK TOP CASE WITH HANDLE, ALUMINUM, 5.9 X 13.78 X 10.25 - 70016744 - Allied Electronics, Inc.
Specs
Length 13.7 inch (348 mm)
Width 130 inch (3289 mm)
Material Aluminum
View Details
Enclosure windows - enclosure window - BARTEC
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
TK Series Enclosures - 105-408 - Altech Corp.
Specs
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
Depth 3.54 inch (89.92 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details