Appleton Electric Explosionproof Control Station Box EDS171

Description
DEAD END TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH W X 6.81 INCH H SIZE CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON 1/2 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 1010/894 APPROVAL CLASS I DIV 2 GROUP B C D, ZONE 2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/12 ENCLOSURE DEEP CONSTRUCTION CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS EDS MODEL
Datasheet
Description
DEAD END TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH W X 6.81 INCH H SIZE CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON 1/2 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 1010/894 APPROVAL CLASS I DIV 2 GROUP B C D, ZONE 2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/12 ENCLOSURE DEEP CONSTRUCTION CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EDS171 - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EDS171
Explosionproof Control Station Box EDS171
DEAD END TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH W X 6.81 INCH H SIZE CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON 1/2 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 1010/894 APPROVAL CLASS I DIV 2 GROUP B C D, ZONE 2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/12 ENCLOSURE DEEP CONSTRUCTION CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS EDS MODEL
  • DEAD END TYPE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 3.5 INCH W X 6.81 INCH H SIZE
  • CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • 1 GANG(S)
  • UL 1010/894 APPROVAL
  • CLASS I DIV 2 GROUP B C D, ZONE 2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/12 ENCLOSURE
  • DEEP CONSTRUCTION
  • CONTENDER[R] BRAND
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS171
Product Name Explosionproof Control Station Box
NEMA Rating Type 3; Type 3R; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
NEMA 6 POLYCARBONATE BOX - SPCP.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
NEMA Rating Type 4X; Type 6
Length 1.38 to 5.91 inch (35 to 150 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.81 inch (300 mm)
Width 5.91 inch (150 mm)
Depth 4.72 inch (120 mm)
View Details