Appleton Electric Explosionproof Junction Box AJBEW091504

Description
20.44 INCH L X 14.25 INCH W X 8.5 INCH D OVERALL SIZE 15.56 INCH L X 9.5 INCH W X 4.75 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE BOLT-ON, HINGED COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN, HINGE APPLICATION HAZARDOUS LOCATION USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES AJBEW MODEL
Datasheet
Description
20.44 INCH L X 14.25 INCH W X 8.5 INCH D OVERALL SIZE 15.56 INCH L X 9.5 INCH W X 4.75 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE BOLT-ON, HINGED COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN, HINGE APPLICATION HAZARDOUS LOCATION USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES AJBEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - AJBEW091504 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
AJBEW091504
Explosionproof Junction Box AJBEW091504
20.44 INCH L X 14.25 INCH W X 8.5 INCH D OVERALL SIZE 15.56 INCH L X 9.5 INCH W X 4.75 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE BOLT-ON, HINGED COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN, HINGE APPLICATION HAZARDOUS LOCATION USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES AJBEW MODEL
  • 20.44 INCH L X 14.25 INCH W X 8.5 INCH D OVERALL SIZE
  • 15.56 INCH L X 9.5 INCH W X 4.75 INCH D INNER SIZE
  • 2 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE
  • BOLT-ON, HINGED COVER TYPE
  • SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
  • SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
  • SHOT BLAST BODY FINISH
  • SHOT BLAST COVER FINISH
  • INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN, HINGE
  • APPLICATION HAZARDOUS LOCATION
  • USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES
  • AJBEW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number AJBEW091504
Product Name Explosionproof Junction Box
NEMA Rating Type 4; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-515 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
Depth 3.31 inch (84.07 mm)
View Details
2 suppliers
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details