Appleton Electric Explosionproof Selector Switch Control Station EDS21274SA

Description
DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 3 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EDS MODEL
Datasheet
Description
DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 3 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - EDS21274SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Selector Switch Control Station
EDS21274SA
Explosionproof Selector Switch Control Station EDS21274SA
DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 3 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EDS MODEL
  • DEAD END TYPE
  • 4NO-4NC CONTACT CONFIGURATION
  • (1) 3/4 INCH HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • KNOB OPERATOR TYPE
  • 3 POSITION(S)
  • 4 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • CONTENDER[T], APPLETON[R] BRAND
  • INCLUDES INTERNAL GROUND SCREW
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS21274SA
Product Name Explosionproof Selector Switch Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Command Enclosures - aluFACE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 4.72 to 25.19 inch (120 to 640 mm)
Width 4.72 to 12.59 inch (120 to 320 mm)
Depth 3.14 to 5.31 inch (79.76 to 135 mm)
View Details
TK Series Enclosures - 106-006 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 4.33 inch (110 mm)
Depth 3.54 inch (89.92 mm)
View Details
3 suppliers
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
Depth 16.73 inch (425 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details