Appleton Electric Explosionproof Junction Box DTX121208

Description
14.06 INCH L X 14.06 INCH W X 8.63 INCH D OVERALL SIZE 12 INCH L X 12 INCH W X 8 INCH D INNER SIZE 2 INCH HUB SIZE UL 886 APPROVAL SURFACE MOUNTING CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE GASKETED BOLT-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.31 INCH (TOP), 0.31 INCH (BACK), 0.31 INCH (COVER) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH 12 INCH COVER OPENING DIAMETER HOT DIP GALVANIZED COVER FINISH APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT DTX MODEL
Datasheet
Description
14.06 INCH L X 14.06 INCH W X 8.63 INCH D OVERALL SIZE 12 INCH L X 12 INCH W X 8 INCH D INNER SIZE 2 INCH HUB SIZE UL 886 APPROVAL SURFACE MOUNTING CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE GASKETED BOLT-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.31 INCH (TOP), 0.31 INCH (BACK), 0.31 INCH (COVER) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH 12 INCH COVER OPENING DIAMETER HOT DIP GALVANIZED COVER FINISH APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT DTX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - DTX121208 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
DTX121208
Explosionproof Junction Box DTX121208
14.06 INCH L X 14.06 INCH W X 8.63 INCH D OVERALL SIZE 12 INCH L X 12 INCH W X 8 INCH D INNER SIZE 2 INCH HUB SIZE UL 886 APPROVAL SURFACE MOUNTING CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE GASKETED BOLT-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.31 INCH (TOP), 0.31 INCH (BACK), 0.31 INCH (COVER) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH 12 INCH COVER OPENING DIAMETER HOT DIP GALVANIZED COVER FINISH APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT DTX MODEL
  • 14.06 INCH L X 14.06 INCH W X 8.63 INCH D OVERALL SIZE
  • 12 INCH L X 12 INCH W X 8 INCH D INNER SIZE
  • 2 INCH HUB SIZE
  • UL 886 APPROVAL
  • SURFACE MOUNTING
  • CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE
  • GASKETED BOLT-ON COVER TYPE
  • CAST IRON BODY MATERIAL
  • CAST IRON COVER MATERIAL
  • 0.31 INCH (TOP), 0.31 INCH (BACK), 0.31 INCH (COVER) WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • 12 INCH COVER OPENING DIAMETER
  • HOT DIP GALVANIZED COVER FINISH
  • APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
  • CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT
  • DTX MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number DTX121208
Product Name Explosionproof Junction Box
NEMA Rating Type 4; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
Material Galvanised steel
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2387 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
General Purpose Enclosures - 802525 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 2.36 inch (60 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details