Appleton Electric Explosionproof Instrument Enclosure AGUB664A

Description
6.13 INCH W X 4.25 INCH D X 6.13 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE SOLID COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL EXPLOSIONPROOF, DUST IGNITIONPROOF FEET MOUNTING HARDWARE CORROSION RESISTANT GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH COVER OPENING SIZE 5.94 INCH AGUB MODEL
Datasheet
Description
6.13 INCH W X 4.25 INCH D X 6.13 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE SOLID COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL EXPLOSIONPROOF, DUST IGNITIONPROOF FEET MOUNTING HARDWARE CORROSION RESISTANT GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH COVER OPENING SIZE 5.94 INCH AGUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Instrument Enclosure - AGUB664A - Appleton Electric
Rosemont, IL, USA
Explosionproof Instrument Enclosure
AGUB664A
Explosionproof Instrument Enclosure AGUB664A
6.13 INCH W X 4.25 INCH D X 6.13 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE SOLID COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL EXPLOSIONPROOF, DUST IGNITIONPROOF FEET MOUNTING HARDWARE CORROSION RESISTANT GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH COVER OPENING SIZE 5.94 INCH AGUB MODEL
  • 6.13 INCH W X 4.25 INCH D X 6.13 INCH H SIZE
  • AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON
  • 2 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • SOLID COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • FEET MOUNTING HARDWARE
  • CORROSION RESISTANT GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL
  • CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH
  • COVER OPENING SIZE 5.94 INCH
  • AGUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number AGUB664A
Product Name Explosionproof Instrument Enclosure
NEMA Rating Type 4; Type 4X; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 23.62 inch (49.78 to 600 mm)
Width 1.77 to 12.2 inch (44.96 to 310 mm)
Depth 1.18 to 4.33 inch (29.97 to 110 mm)
View Details
Hand Held Enclosures - 222301 - RS Components, Ltd.
Specs
Length 3.35 inch (85 mm)
Width 1.77 inch (45 mm)
Depth 0.8661 inch (22 mm)
View Details