Appleton Electric Explosionproof Junction Box AJBEW242408

Description
29.38 INCH L X 29.38 INCH W X 12.31 INCH D OVERALL SIZE 24.5 INCH L X 24.5 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE BOLT-ON, HINGED COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN, HINGE APPLICATION HAZARDOUS LOCATION USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES AJBEW MODEL
Datasheet
Description
29.38 INCH L X 29.38 INCH W X 12.31 INCH D OVERALL SIZE 24.5 INCH L X 24.5 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE BOLT-ON, HINGED COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN, HINGE APPLICATION HAZARDOUS LOCATION USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES AJBEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - AJBEW242408 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
AJBEW242408
Explosionproof Junction Box AJBEW242408
29.38 INCH L X 29.38 INCH W X 12.31 INCH D OVERALL SIZE 24.5 INCH L X 24.5 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE BOLT-ON, HINGED COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN, HINGE APPLICATION HAZARDOUS LOCATION USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES AJBEW MODEL
  • 29.38 INCH L X 29.38 INCH W X 12.31 INCH D OVERALL SIZE
  • 24.5 INCH L X 24.5 INCH W X 7.75 INCH D INNER SIZE
  • 4 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE
  • BOLT-ON, HINGED COVER TYPE
  • SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
  • SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
  • SHOT BLAST BODY FINISH
  • SHOT BLAST COVER FINISH
  • INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED STEEL MOUNTING PAN, HINGE
  • APPLICATION HAZARDOUS LOCATION
  • USED ON TERMINALS, SPLICING WIRES, PULL BOXES, BUS BOXES
  • AJBEW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number AJBEW242408
Product Name Explosionproof Junction Box
NEMA Rating Type 4; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Junction Boxes - 1840853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.84 inch (250 mm)
Width 4.72 inch (120 mm)
Depth 10.04 inch (255 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details