Appleton Electric Explosionproof Junction Box AJBEW121806

Description
23 INCH L X 17 INCH W X 9.13 INCH D OVERALL SIZE 18.25 INCH L X 12.25 INCH W X 5.75 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL VERTICAL/HORIZONTAL WITH FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT ON, HINGE COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH APPLETON[R] BRAND AJBEW MODEL
Datasheet
Description
23 INCH L X 17 INCH W X 9.13 INCH D OVERALL SIZE 18.25 INCH L X 12.25 INCH W X 5.75 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL VERTICAL/HORIZONTAL WITH FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT ON, HINGE COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH APPLETON[R] BRAND AJBEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - AJBEW121806 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
AJBEW121806
Explosionproof Junction Box AJBEW121806
23 INCH L X 17 INCH W X 9.13 INCH D OVERALL SIZE 18.25 INCH L X 12.25 INCH W X 5.75 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL VERTICAL/HORIZONTAL WITH FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT ON, HINGE COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH APPLETON[R] BRAND AJBEW MODEL
  • 23 INCH L X 17 INCH W X 9.13 INCH D OVERALL SIZE
  • 18.25 INCH L X 12.25 INCH W X 5.75 INCH D INNER SIZE
  • 4 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • VERTICAL/HORIZONTAL WITH FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • BOLT ON, HINGE COVER TYPE
  • SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
  • SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
  • SHOT BLAST BODY FINISH
  • SHOT BLAST COVER FINISH
  • APPLETON[R] BRAND
  • AJBEW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number AJBEW121806
Product Name Explosionproof Junction Box
NEMA Rating Type 4; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
TK Series Enclosures - 112-015 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
Depth 5.39 inch (137 mm)
View Details
2 suppliers
Wall Boxes - 1833492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
Material Galvanised steel
View Details
Plastic Enclosures - technoCASE - Rolec Enclosures Inc.
Specs
Length 3.14 to 14.17 inch (79.76 to 360 mm)
Width 3.14 to 9.44 inch (79.76 to 240 mm)
Depth 2.36 to 6.29 inch (59.94 to 160 mm)
View Details