Appleton Electric Explosionproof Control Station Box EDS372

Description
DEAD END TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 7.41 INCH W X 3.05 INCH D X 7.03 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 1 HUB(S) 2 GANG(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONTENDER[T] BRAND EDS MODEL
Datasheet
Description
DEAD END TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 7.41 INCH W X 3.05 INCH D X 7.03 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 1 HUB(S) 2 GANG(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONTENDER[T] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EDS372 - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EDS372
Explosionproof Control Station Box EDS372
DEAD END TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 7.41 INCH W X 3.05 INCH D X 7.03 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 1 HUB(S) 2 GANG(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONTENDER[T] BRAND EDS MODEL
  • DEAD END TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 7.41 INCH W X 3.05 INCH D X 7.03 INCH H SIZE
  • CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON
  • 1 INCH HUB SIZE
  • 1 HUB(S)
  • 2 GANG(S)
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • DEEP CONSTRUCTION
  • CONTENDER[T] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS372
Product Name Explosionproof Control Station Box
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-008 - Altech Corp.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.15 inch (80.01 mm)
View Details
4 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
General Purpose Enclosures - 2832155 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 2.36 inch (60 mm)
Depth 1.57 inch (40 mm)
View Details