Appleton Electric Explosionproof Instrument Enclosure AGUBSW976A

Description
8-7/16 INCH D X 10-1/4 INCH H SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE WINDOW COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF FEET MOUNTING HARDWARE CORROSION RESISTANT GRAY EPOXY POWDER COATED CAST COPPER FREE ALUMINUM COVER MATERIAL CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH APPLETON[R] BRAND AGUB MODEL
Datasheet
Description
8-7/16 INCH D X 10-1/4 INCH H SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE WINDOW COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF FEET MOUNTING HARDWARE CORROSION RESISTANT GRAY EPOXY POWDER COATED CAST COPPER FREE ALUMINUM COVER MATERIAL CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH APPLETON[R] BRAND AGUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Instrument Enclosure - AGUBSW976A - Appleton Electric
Rosemont, IL, USA
Explosionproof Instrument Enclosure
AGUBSW976A
Explosionproof Instrument Enclosure AGUBSW976A
8-7/16 INCH D X 10-1/4 INCH H SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE WINDOW COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF FEET MOUNTING HARDWARE CORROSION RESISTANT GRAY EPOXY POWDER COATED CAST COPPER FREE ALUMINUM COVER MATERIAL CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH APPLETON[R] BRAND AGUB MODEL
  • 8-7/16 INCH D X 10-1/4 INCH H SIZE
  • 2 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • WINDOW COVER TYPE
  • CAST COPPER FREE ALUMINUM BODY MATERIAL
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FEET MOUNTING HARDWARE
  • CORROSION RESISTANT GRAY EPOXY POWDER COATED CAST COPPER FREE ALUMINUM COVER MATERIAL
  • CORROSION RESISTANT GRAY EPOXY POWDER COATED BODY FINISH
  • APPLETON[R] BRAND
  • AGUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number AGUBSW976A
Product Name Explosionproof Instrument Enclosure
NEMA Rating Type 4; Type 4X; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Material Aluminum
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2583 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.81 inch (300 mm)
Width 5.91 inch (150 mm)
Depth 4.72 inch (120 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details