Appleton Electric Explosionproof Tumbler/Snap Switch Control Station EDS328

Description
DEAD END TYPE 2 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL TWO GANG BOX TYPE CONTENDER[T], UNILETS[R] BRAND EDS MODEL
Datasheet
Description
DEAD END TYPE 2 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL TWO GANG BOX TYPE CONTENDER[T], UNILETS[R] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - EDS328 - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
EDS328
Explosionproof Tumbler/Snap Switch Control Station EDS328
DEAD END TYPE 2 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL TWO GANG BOX TYPE CONTENDER[T], UNILETS[R] BRAND EDS MODEL
  • DEAD END TYPE
  • 2 POLE CONTACT CONFIGURATION
  • 1 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL
  • 120 TO 277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRONT OPERATED LEVER OPERATOR TYPE
  • NYLON 6/6 ACTUATOR MATERIAL
  • TWO GANG BOX TYPE
  • CONTENDER[T], UNILETS[R] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS328
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosure - 598-BS533 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Stainless Steel Enclosures - inoBOX A4 - Rolec Enclosures Inc.
Specs
NEMA Rating Type 4X
Length 3.94 to 15.75 inch (100 to 400 mm)
Width 3.94 to 11.81 inch (100 to 300 mm)
View Details
Tough Enclosures For Industrial Electronics - IN-BOX - OKW Enclosures, Inc.
Specs
Length 3.31 to 11.89 inch (84.07 to 302 mm)
Width 3.23 to 9.13 inch (82.04 to 232 mm)
Depth 2.17 to 4.72 inch (54.99 to 120 mm)
View Details